Cole-Parmer IKA Eurostar 20 High-Speed Digital Mixer, 150 to 6000 rpm, 230 VAC GO-50702-65

Description
• Mixing speeds up to 6000 rpm allow for rapid mixing • High-performance mixer for volumes up to 5.3 gallons (20 liters) and viscosities up to 10,000 cps • Precision cone seat ensures stirring shaft stability through full speed range These mixers feature a motor and drive unit conveniently integrated into a compact aluminum and thermoplastic housing. Easy-to-use controls and a clear LED display of rpm enable you to precisely control and repeat your process parameters. Mixers feature infinitely adjustable stepless speed control. Continuous comparison of shaft speed to desired speed is maintained and variations are adjusted automatically. This guarantees a constant speed even with changes in fluid viscosity.|Quiet, fan-cooled motors feature thermal overload shut-off, and an efficient heat-dissipating design to ensure a long service life. Motor is maintenance-free and rated for continuous duty. Safety circuits ensure automatic cut-off in an anti-stall or overload condition and also produce safe, smooth starts to prevent spraying.
Description
• Mixing speeds up to 6000 rpm allow for rapid mixing • High-performance mixer for volumes up to 5.3 gallons (20 liters) and viscosities up to 10,000 cps • Precision cone seat ensures stirring shaft stability through full speed range These mixers feature a motor and drive unit conveniently integrated into a compact aluminum and thermoplastic housing. Easy-to-use controls and a clear LED display of rpm enable you to precisely control and repeat your process parameters. Mixers feature infinitely adjustable stepless speed control. Continuous comparison of shaft speed to desired speed is maintained and variations are adjusted automatically. This guarantees a constant speed even with changes in fluid viscosity.|Quiet, fan-cooled motors feature thermal overload shut-off, and an efficient heat-dissipating design to ensure a long service life. Motor is maintenance-free and rated for continuous duty. Safety circuits ensure automatic cut-off in an anti-stall or overload condition and also produce safe, smooth starts to prevent spraying.

Suppliers

Company
Product
Description
Supplier Links
IKA Eurostar 20 High-Speed Digital Mixer, 150 to 6000 rpm, 230 VAC - GO-50702-65 - Cole-Parmer
Vernon Hills, IL, United States
IKA Eurostar 20 High-Speed Digital Mixer, 150 to 6000 rpm, 230 VAC
GO-50702-65
IKA Eurostar 20 High-Speed Digital Mixer, 150 to 6000 rpm, 230 VAC GO-50702-65
• Mixing speeds up to 6000 rpm allow for rapid mixing • High-performance mixer for volumes up to 5.3 gallons (20 liters) and viscosities up to 10,000 cps • Precision cone seat ensures stirring shaft stability through full speed range These mixers feature a motor and drive unit conveniently integrated into a compact aluminum and thermoplastic housing. Easy-to-use controls and a clear LED display of rpm enable you to precisely control and repeat your process parameters. Mixers feature infinitely adjustable stepless speed control. Continuous comparison of shaft speed to desired speed is maintained and variations are adjusted automatically. This guarantees a constant speed even with changes in fluid viscosity.|Quiet, fan-cooled motors feature thermal overload shut-off, and an efficient heat-dissipating design to ensure a long service life. Motor is maintenance-free and rated for continuous duty. Safety circuits ensure automatic cut-off in an anti-stall or overload condition and also produce safe, smooth starts to prevent spraying.

• Mixing speeds up to 6000 rpm allow for rapid mixing
• High-performance mixer for volumes up to 5.3 gallons (20 liters) and viscosities up to 10,000 cps
• Precision cone seat ensures stirring shaft stability through full speed range
These mixers feature a motor and drive unit conveniently integrated into a compact aluminum and thermoplastic housing. Easy-to-use controls and a clear LED display of rpm enable you to precisely control and repeat your process parameters. Mixers feature infinitely adjustable stepless speed control. Continuous comparison of shaft speed to desired speed is maintained and variations are adjusted automatically. This guarantees a constant speed even with changes in fluid viscosity.|Quiet, fan-cooled motors feature thermal overload shut-off, and an efficient heat-dissipating design to ensure a long service life. Motor is maintenance-free and rated for continuous duty. Safety circuits ensure automatic cut-off in an anti-stall or overload condition and also produce safe, smooth starts to prevent spraying.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Mixers
Product Number GO-50702-65
Product Name IKA Eurostar 20 High-Speed Digital Mixer, 150 to 6000 rpm, 230 VAC
Viscosity Range 10000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Hyperfoil™ Impellers, For New and Used Equipment -  - ARDE Barinco, Inc.
Specs
Viscosity Range 1 to 10000 cps
Mixer Type Homogenizer; Turbine
Operating Condition Batch
View Details
Tilt Type Kneader -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Media Type Powder or Granular
Mixer Type Kneader
Operating Condition Batch
View Details
Silverson Machines, Inc.
Specs
Features Continuous
User Interface Analog
Certifications & Listings 3A, USDA, GMP
View Details