Cole-Parmer Datasheets for Pipettes and Tips

Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
Pipettes and Tips: Learn more

Page: 1 2
Product Name Notes
• A new level of sophistication created to meet the demands of modern laboratories • The first pipette to have an antimicrobial surface treatment to prevent contamination • Adjustable finger...
• Adjustable tip ejector for tip source flexibility • Fast easy calibration reduces pipettor downtime • Fully autoclavable to 248<deg>F (121<deg>C)<emdash>f ully assembled • 3-year warranty on parts and labor...
• Autoclavable, comfortable and accurate • Superior accuracy and reproducibility • Convenient thumbwheel and push-button volume selection • Universal shaft accepts most pipette tips This line of pipettes is ergonomically...
• Autoclavable, comfortable and accurate • Superior accuracy and reproducibility • Thumbwheel volume selection • Universal tip fit The line of BioPette<tm> Plus pipettes are ergonomically designed for comfort and...
• Blow-out step clears tips to help provide precision These new economical pipettors are lightweight and simple to use. A single button dispenses your sample and also performs a blow-out...
• Combining advanced ergonomics and new features in a traditional manually-controlled pipettor • Durable yet lightweight construction • Complete and repeatable autoclavability at 121<deg>C • Easy Calibration<tm> allows fast calibration...
• Contoured,ergonomica l design provides comfortable, fatigue-free operation. • Color coding allows easy volume identification. • Autoclave entire pipettor for total decontamination and sterilization. SoftGrip<tm> pipettors assure you of quality,...
• Disposable glass serological, multi-pack sterile, plugged-end pipettes • Features negative graduations • Fire-polished tips provide burr-free, even flow rates • <b>Reference:</b> ASTM E-714 These sterile serological pipettes are multi-packed...
• Disposable/Reusable glass serological non-sterile, non-plugged pipettes • Pipettes do not have plugged-ends and come bulk-packed • Negative graduations for versatiity • <b>Reference:</b> ASTM E-714 These non-sterile pipettes are calibrated...
• Effectively eliminate carryover contamination from liquids and aerosol • Combines the ergonomics of a standard Finntip Flex pipette tip with the safety of a filter tip • Free from...
• Extended microcapillary tips are ideal for loading electrophoresis gels These polypropylene tips are rounded to fit easily into small instrument openings. Use these microcapillary tips for DNA sequencing, loading...
• Go green with this environmentally-frie ndly and economically-priced line of pipettors! • Recycled or recyclable materials used for packaging • Durable construction and long warranty period decreases waste From...
• Ideal for viscous solutions and tissue culture work These reusable pipettes are calibrated “to deliver/blow out.†(A “to deliver/blow out†pipette must be allowed to drain, then the drop...
• Inert, hydrophobic barrier prevents aerosolized contaminants from coming in contact with pipettor shafts • Prevent cross-contamination in critical applications such as DNA amplification and radioisotope handling. These IsoTips are...
• Less actuation force minimizes thumb and hand strain. • The soft ergonomic shape and sloped plunger eliminate user fatigue. • Little discomfort in the hand and wrist during prolonged...
• Manufactured of the highest quality materials with the most advanced molding techniques • Virgin polypropylene that is free of bubbles or other defects • Hydrophobic surface provides low binding...
• New AVG (advanced volume gearing) mechanism improves accuracy and precision • Very light and smooth pipetting action • New large-digit display • Fully autoclavabe • Easy to service •
• New AVG (advanced volume gearing) mechanism improves accuracy and precision • Very light and smooth pipetting action • New large-digit display • Fully autoclavable • Easy to service •
• Pipette tips are certified sterile, DNase-, RNase-, and pyrogen-free to prevent sample contamination Sterile, crystal clear tips let you see transparent samples. The graduated 200 <mu>L tips have a...
• Pipettes have negative graduations to increase versatility These pipettes are made from borosilicate glass in compliance with ASTM Specification E438, Type I, Class B glass requirements. They are calibrated...
• Polypropylene construction • Ideal for educational or general lab applications • Made in the USA!
• Range includes the world's first 64-channel pipettor! • Reduced microplate preparation time • Ergonomic design requires minimal force to aspirate as well as to eject tips • Pipettor body...
• Ready to go out of the box! • So simple to use that you could skip reading the instruction manual • Graphical user interface • Lasting power and quick...
• Reduce the amount of force needed to attach and eject tips for lower repetitive strain injury (RSI) • Flex material ensures tighter seal with pipette for superior accuracy and...
• Representative image - dropper with nipple. Bottle is not included.
• Reusable, Class A and Class B borosilicate glass pipettes meet ASTM requirements Volume accuracies and capacities are permanently marked in amber on each pipette. Pippettes are calibrated "to deliver".
• Reusable, Class A borosilicate glass pipettes meet ASTM requirements Volume accuracies and capacities are permanently marked in amber on each pipette. Pippettes are calibrated "to deliver". All pipettes feature...
• Serological, glass pipettes come individually wrapped and plugged to insure sterility. • Negative graduations for versatiity • Fire-polished tips provide burr-free even flow rates • <b>Reference:</b> ASTM E-714 These...
• So user-friendly that you’ll learn how to use them in only a few minutes! • So simple to use that you could skip reading the instruction manual • So...
• Special feature: Extended length
• Special feature: Low retention; Micropoint; extended length
• Special feature: Low retention
• Special feature: Micropoint; extended length
• Special feature: Micropoint; gel loading
• Special feature: Micropoint
• Standard tip provides fast, uniform fluid delivery • Calibrated "To Deliver" (TD) • Sold in cases of 12 • <b>Reference:</b> Federal Specification NNN-P-350C, Style I-Standard Taper; ASTM E 1293-94...
• The first electronic pipettors to be awarded the “Ergonomics Approved†certification! • Microprocessor control for precise volume delivery • Choose from five convenient operating modes to improve productivity •
• The first electronic pipettors to be awarded the “Ergonomics Approved†certification! • Microprocessor-contr olled for precise volume delivery • Choose from a variety of convenient operating modes to improve...
• Tips are certified trace-metal free to prevent sample contamination These universal tips range in volume from 1 to 1000 <mu>L and fit a variety of pipettors to ensurelaboratory standardization.
• Universal fit pipettor tips for educational and general laboratory applications • Precision molded from virgin, chemically-resistant and contamination-free, polypropylene (PP) • Tested for fit and function with the most...
Model 34590-50 is designed to comply with the Pennsylvania modified Babcock as referenced in APHA 15.8. Models 34590-55,-56,-60, and -61 include a special rubber washer that allows air displaced by...
Mohr Pipettes
Pipette Tips
Special polymers and ultra-smooth inner surfaces virtually eliminate sample loss due to retention or binding. Filters minimize the risk of cross-contamination of samples and the pipette. These sterile tips are...
Specially engineered to fit CappAero<tm> multichannel pipettors. These high-accuracy, low-retention tips are designed to minimize sample loss due to stickier substances like DNA, RNA, and proteins.
These Pasteur pipettes are manufactured to conform to rigid specifications and are suitable for use in hematology, blood banks, bacteriology, and general laboratory applications. These economical pipettes feature straight-cut tips...
These reusable pipettes are calibrated “to deliver/blow out.†Tops are tooled to prevent the cotton plug (not included) from falling down into the pipette. Pipettes will fit cotton plugging machines.
These state-of-the-art polypropylene pipette tips feature a unique, hydrophobic super filter. The inert filter prevents liquid bypass in the event of over-pipetting and doesn't seal or trap liquid—allowing for non-contaminated...
These tips are manufactured using Statistical Process Control (SPC) in its molding operations to ensure premium quality. This process yields consistent critical dimensions such as tip straightness, length and sealing...
This pipette is calibrated to deliver 11 mL of milk. Pipette complies with requirements of APHA Standard Methods for Analysis of Dairy Products, and is designed to meet ASTM Specification...

<< Prev