• Tempered tips prevent breakage
• Color-coded by size for easy identification and sorting
Made of chemically borosilicate resistant glass, KIMAX volumetric pipettes are marked as calibrated “ to deliver†(TD) to ensure proper technique is used to dispense fluid accurately. Top end cotton plugging resists chipping or breaking. Volumetric pipettes should have the last drop "blown out" for best accuracy. Serialized and certified Class A pipettes are supplied with a certificate of accuracy, and have their serial number sandblasted on to match the certificate.
Cole-Parmer | |
---|---|
Product Category | Pipettes and Tips |
Product Number | GO-16601-08 |
Product Name | 37010-5 - KIMAX Class A Glass Volumetric Pipette, Serialized, 5.0 mL; 12/Cs |
Configuration | Pipette |