• Ideal for a broad range of laboratory procedures requiring precision and accuracy
• Choose from fixed volumes between 5 <mu>L up to 1000 <mu>L
• Simple single-stroke procedure
• Lower spring force minimizes muscle aches due to repetitive motion
The MLA Precision pipettes are calibrated “to deliver†(TD) pipettes, use air-displacement, and require manual de-tipping. They come factory calibrated and tested at 21.5<deg>C <tol>2<deg>C using distilled water. Pipettors consistently deliver the calibrated volume whenever the plunger is fully depressed. Calibration volume can be changed using the calibration key (included).
Pipettors are color-coded for easy identification and come with the stated volume engraved onto the piston assembly. Engineered with aluminum alloy and stainless steel, these pipettors withstand years of use and provide exceptional performance for a wide range of fluids, including dense or viscous samples.
Cole-Parmer | |
---|---|
Product Category | Pipettes and Tips |
Product Number | GO-06197-65 |
Product Name | 1026 - MLA Precision Fixed-Volume Pipette, Red, 200 uL; Each |
Configuration | Pipette |