Cole-Parmer HS61A-2 - Echotherm Stirring Hot Plate, Programmable Aluminum, 12" x 12", 230V GO-51808-85

Suppliers

Company
Product
Description
Supplier Links
HS61A-2 - Echotherm Stirring Hot Plate, Programmable Aluminum, 12
Vernon Hills, IL, United States
HS61A-2 - Echotherm Stirring Hot Plate, Programmable Aluminum, 12" x 12", 230V
GO-51808-85
HS61A-2 - Echotherm Stirring Hot Plate, Programmable Aluminum, 12" x 12", 230V GO-51808-85
• Store up to 10 programs in memory for instant recall and use • Hot plate heats up to 450 C in approximately 2 minutes • Platinum RTD temperature measurement for 1% accuracy Repeat any program up to 98 times automatically. Multiple temperatures, temperature ramp rates, stirring speeds and timed events can be stored. Includes timer to 99 hours, 59 minutes with auto-off option. Unit can be programmable or non-programmable in operation. Offers RS232 interface for control or recording data via a computer. 6-foot cord with plug is included.

• Store up to 10 programs in memory for instant recall and use
• Hot plate heats up to 450<deg>C in approximately 2 minutes
• Platinum RTD temperature measurement for <tol>1% accuracy
Repeat any program up to 98 times automatically. Multiple temperatures, temperature ramp rates, stirring speeds and timed events can be stored. Includes timer to 99 hours, 59 minutes with auto-off option. Unit can be programmable or non-programmable in operation. Offers RS232 interface for control or recording data via a computer. 6-foot cord with plug is included.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Hot Plates
Product Number GO-51808-85
Product Name HS61A-2 - Echotherm Stirring Hot Plate, Programmable Aluminum, 12" x 12", 230V
Heater Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Platforms & Plates -  - inTEST Thermal Solutions
inTEST Thermal Solutions
Specs
Heater Type Aluminum
Burners Single
Temperature Range -22 to 392 F (-30 to 200 C)
View Details
 - 4901036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
Dry Block Heater - 099A HBC243 - Glas-Col, LLC
Specs
Heater Type Aluminum
Burners Single
Temperature Range 257 F (125 C)
View Details
TECA Thermoelectric Cold Plate - AHP-150CP Series - TECA (ThermoElectric Cooling America) Corporation
TECA (ThermoElectric Cooling America) Corporation
View Details