• Designed for use with aggressive chemicals
• PID digital control for precise plate and probe temperatures
• Platinum RTD temperature measurement for ±1% accuracy
Where other stirring hot plates would be quickly destroyed by vapors or spills, these are designed to be purged using an inert gas through a fitting on the rear of the chassis. Purging provides a positive pressure inside the unit to prevent corrosive gas from attacking the electronics or stirring mechanism. Stirring hot plates feature a fully programmable memory of ten programs with ten steps each, temperature ramping, RS-232 interface, membrane keypad, and a full-function LCD. A built-in timer can be set up to 99 hours and is readable to 1 second. |
Cole-Parmer | |
---|---|
Product Category | Hot Plates |
Product Number | GO-04646-02 |
Product Name | Echotherm Programmable Corrosion Resistant Digital Stirring Hot Plate, 230V |
Heater Type | Ceramic |