• Rugged, compact hot plate will heat volumes up to 1 L
This hot plate has a durable cast-aluminum top plate that provides an even heating surface and will not crack or chip. Bi-metallic thermostat offers reliable temperature control, and the powerful heater reaches maximum temperature in only minutes. Built-in support rod holder with locking knob accepts optional support rod and clamp kit sold separately below.
Cole-Parmer | |
---|---|
Product Category | Hot Plates |
Product Number | GO-84300-02 |
Product Name | Talboys Basic Mini Aluminum Top Hot Plate, 4.5" Diameter; 120 VAC |
Heater Type | Aluminum |