Littelfuse, Inc. Magnetic, Reed Switches - MDSR-10-8-10 MDSR-10-8-10

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 884510-MDSR-10-8-10 Series: MDSR-10 Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Through Hole Package: Bulk Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.50.9065 Other Part Number: F7895, -MDSR-10-8-10, MDSR-10-8-10-ND
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 884510-MDSR-10-8-10 Series: MDSR-10 Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Through Hole Package: Bulk Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.50.9065 Other Part Number: F7895, -MDSR-10-8-10, MDSR-10-8-10-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - MDSR-10-8-10 - 884510-MDSR-10-8-10 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - MDSR-10-8-10
884510-MDSR-10-8-10
Magnetic, Reed Switches - MDSR-10-8-10 884510-MDSR-10-8-10
Manufacturer: Littelfuse Inc. Win Source Part Number: 884510-MDSR-10-8-10 Series: MDSR-10 Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Through Hole Package: Bulk Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.50.9065 Other Part Number: F7895, -MDSR-10-8-10, MDSR-10-8-10-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 884510-MDSR-10-8-10
Series: MDSR-10
Operating Temperature Range: -40°C ~ 125°C
Features: Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8536.50.9065
Other Part Number: F7895, -MDSR-10-8-10, MDSR-10-8-10-ND

Buy Now Datasheet
Magnetic, Reed Switches - F7895-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7895-ND
Magnetic, Reed Switches F7895-ND
Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MDSR-10-8-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MDSR-10-8-10
Switches - Magnetic, Reed Switches MDSR-10-8-10
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDSR-10-8-10
Magnetic / Reed Switches MDSR-10-8-10
Magnetic / Reed Switches MDSR-10-8-10

Magnetic / Reed Switches MDSR-10-8-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 884510-MDSR-10-8-10 F7895-ND MDSR-10-8-10 MDSR-10-8-10
Product Name Magnetic, Reed Switches - MDSR-10-8-10 Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.3500 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279 2,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Magnetic, Reed Switches - 374-1125-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.5000 amps
View Details
4 suppliers
Magnetic, Reed Switches - 306-1269-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers