Littelfuse, Inc. 7mm Reed Switches MITI-7-6-10

Description
An ultra-miniature, normally open switch with a 7.00mm long x 1.80mm diameter (0.276" x 0.071") glass envelope, capable of switching 170Vdc at 10W. Available sensitivity range of 6-20 AT. High insulation resistance of 109 ohms minimum and low contact resistance of less than 150 milliohms. Available in surface mount version (MISM-7). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-20 AT
Request a Quote Datasheet
Description
An ultra-miniature, normally open switch with a 7.00mm long x 1.80mm diameter (0.276" x 0.071") glass envelope, capable of switching 170Vdc at 10W. Available sensitivity range of 6-20 AT. High insulation resistance of 109 ohms minimum and low contact resistance of less than 150 milliohms. Available in surface mount version (MISM-7). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-20 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7mm Reed Switches - MITI-7-6-10 - Littelfuse, Inc.
Rosemont, IL, United States
7mm Reed Switches
MITI-7-6-10
7mm Reed Switches MITI-7-6-10
An ultra-miniature, normally open switch with a 7.00mm long x 1.80mm diameter (0.276" x 0.071") glass envelope, capable of switching 170Vdc at 10W. Available sensitivity range of 6-20 AT. High insulation resistance of 109 ohms minimum and low contact resistance of less than 150 milliohms. Available in surface mount version (MISM-7). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-20 AT

An ultra-miniature, normally open switch with a 7.00mm long x 1.80mm diameter (0.276" x 0.071") glass envelope, capable of switching 170Vdc at 10W. Available sensitivity range of 6-20 AT. High insulation resistance of 109 ohms minimum and low contact resistance of less than 150 milliohms. Available in surface mount version (MISM-7). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-20 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - 18-MITI-7-6-10-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
18-MITI-7-6-10-ND
Magnetic, Reed Switches 18-MITI-7-6-10-ND
Glass Body Reed Switch SPST-NO 6 ~ 10AT Operate Range 10W 180mA (AC), 250mA (DC) 120V Through Hole

Glass Body Reed Switch SPST-NO 6 ~ 10AT Operate Range 10W 180mA (AC), 250mA (DC) 120V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MITI-7-6-10
Switches - Magnetic, Reed Switches MITI-7-6-10
SWITCH REED 7MM 6-10AT 10W

SWITCH REED 7MM 6-10AT 10W

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number MITI-7-6-10 18-MITI-7-6-10-ND MITI-7-6-10
Product Name 7mm Reed Switches Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.1800 amps 0.2500 amps 0.1800 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 12 - BN 12-RZ/V -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
AC Voltage Rating 200 volts
View Details
Reed Switches - 2652235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Reed Level Sensor with Integral Float Actuator - 59630-4-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
 - MH4 500 083 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 2 amps
AC Voltage Rating 1500 volts
View Details