Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MITI-3V1 - MITI-3V1-6-10 MITI-3V1-6-10

Description
An ultra-miniature, normally open switch with a 7.00mm long x 1.80mm diameter (0.276" x 0.071") glass envelope, capable of switching 170Vdc at 10W. Available sensitivity range of 6-10 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 150 milliohms. Available in surface mount version (MISM-3V1). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-10 AT
Request a Quote Datasheet
Description
An ultra-miniature, normally open switch with a 7.00mm long x 1.80mm diameter (0.276" x 0.071") glass envelope, capable of switching 170Vdc at 10W. Available sensitivity range of 6-10 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 150 milliohms. Available in surface mount version (MISM-3V1). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-10 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MITI-3V1 - MITI-3V1-6-10 - MITI-3V1-6-10 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MITI-3V1 - MITI-3V1-6-10
MITI-3V1-6-10
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MITI-3V1 - MITI-3V1-6-10 MITI-3V1-6-10
An ultra-miniature, normally open switch with a 7.00mm long x 1.80mm diameter (0.276" x 0.071") glass envelope, capable of switching 170Vdc at 10W. Available sensitivity range of 6-10 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 150 milliohms. Available in surface mount version (MISM-3V1). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-10 AT

An ultra-miniature, normally open switch with a 7.00mm long x 1.80mm diameter (0.276" x 0.071") glass envelope, capable of switching 170Vdc at 10W. Available sensitivity range of 6-10 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 150 milliohms. Available in surface mount version (MISM-3V1). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-10 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - F6825-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F6825-ND
Magnetic, Reed Switches F6825-ND
Glass Body Reed Switch SPST-NO 6 ~ 10AT Operate Range 10W 250mA (DC) Through Hole

Glass Body Reed Switch SPST-NO 6 ~ 10AT Operate Range 10W 250mA (DC) Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MITI-3V1-6-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MITI-3V1-6-10
Switches - Magnetic, Reed Switches MITI-3V1-6-10
SWITCH REED SPST-NO 250MA 170V

SWITCH REED SPST-NO 250MA 170V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic/Reed Switches
MITI-3V1-6-10
Magnetic/Reed Switches MITI-3V1-6-10
Magnetic/Reed Switches SWITCH REED

Magnetic/Reed Switches SWITCH REED

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MITI-3V1-6-10 F6825-ND MITI-3V1-6-10 MITI-3V1-6-10
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MITI-3V1 - MITI-3V1-6-10 Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic/Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.1800 amps 0.2500 amps 0.2500 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 325 - BN 325-RG-LST-1279 0,5M -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switches - 2652252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Reed Switch - ORT551-1 - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.5000 amps
View Details