Littelfuse, Inc. Magnetic, Reed Switches MDCG-4-7-13

Description
Glass Body Reed Switch SPST-NO 7 ~ 13AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 7 ~ 13AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - F7867-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7867-ND
Magnetic, Reed Switches F7867-ND
Glass Body Reed Switch SPST-NO 7 ~ 13AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 7 ~ 13AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MDCG-4-7-13
Switches - Magnetic, Reed Switches MDCG-4-7-13
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDCG-4-7-13
Magnetic / Reed Switches MDCG-4-7-13
Magnetic / Reed Switches Sub-Mini NO Switch

Magnetic / Reed Switches Sub-Mini NO Switch

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches
Product Number F7867-ND MDCG-4-7-13 MDCG-4-7-13
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.3500 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Miniature Reed Switch - HSR-105R - HSI Sensing (Hermetic Switch, Inc.)
HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
, Coto Reed Switches - RI-02-90 Series - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 200 volts
View Details