A sub-miniature, surface mount, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in axial-leaded version (MDCG-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Available in bulk packaging or tape and reel. Surface mount, normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT
Glass Body Reed Switch SPST-NO 12 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Glass Body Reed Switch SPST-NO 12 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Glass Body Reed Switch SPST-NO 12 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Magnetic / Reed Switches MDSM-4R 5277 12-23
SWITCH REED SPST-NO 350MA 140V
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | MDSM-4R-12-23 | 18-MDSM-4R-12-23DKR-ND | MDSM-4R-12-23 | MDSM-4R-12-23 |
| Product Name | 15.3mm Surface Mount Reed Switch | Magnetic, Reed Switches | Magnetic / Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.3500 amps | |
| AC Voltage Rating | 140 volts | 140 volts |