Littelfuse, Inc. 15.2mm High Power Reed Switch MLRR-4-27-38

Description
A sub-miniature, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MLSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle lamp loads up to 2W @ 14V with no suppression circuitry. Low close/open hysteresis (close differential) Normally open switch capable of switching 200Vdc or 1.0A at up to 20 Watts Available sensitivity range of 17-38 AT
Request a Quote Datasheet
Description
A sub-miniature, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MLSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle lamp loads up to 2W @ 14V with no suppression circuitry. Low close/open hysteresis (close differential) Normally open switch capable of switching 200Vdc or 1.0A at up to 20 Watts Available sensitivity range of 17-38 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.2mm High Power Reed Switch - MLRR-4-27-38 - Littelfuse, Inc.
Rosemont, IL, United States
15.2mm High Power Reed Switch
MLRR-4-27-38
15.2mm High Power Reed Switch MLRR-4-27-38
A sub-miniature, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MLSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle lamp loads up to 2W @ 14V with no suppression circuitry. Low close/open hysteresis (close differential) Normally open switch capable of switching 200Vdc or 1.0A at up to 20 Watts Available sensitivity range of 17-38 AT

A sub-miniature, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MLSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle lamp loads up to 2W @ 14V with no suppression circuitry. Low close/open hysteresis (close differential) Normally open switch capable of switching 200Vdc or 1.0A at up to 20 Watts Available sensitivity range of 17-38 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - MLRR-4-27-38-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
MLRR-4-27-38-ND
Magnetic, Reed Switches MLRR-4-27-38-ND
Glass Body Reed Switch SPST-NO 27 ~ 38AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 27 ~ 38AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MLRR-4-27-38
Magnetic / Reed Switches MLRR-4-27-38
Magnetic / Reed Switches MLRR-4 27-38

Magnetic / Reed Switches MLRR-4 27-38

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MLRR-4-27-38
Switches - Magnetic, Reed Switches MLRR-4-27-38
SWITCH REED SPST-NO 700MA 140V

SWITCH REED SPST-NO 700MA 140V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MLRR-4-27-38 MLRR-4-27-38-ND MLRR-4-27-38 MLRR-4-27-38
Product Name 15.2mm High Power Reed Switch Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.7000 amps 1 amps 0.7000 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic, Reed Switches - 1835-1162-1-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers