Littelfuse, Inc. 15.3mm Reed Switch MDCG-4-22-33

Description
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT
Request a Quote Datasheet
Description
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.3mm Reed Switch - MDCG-4-22-33 - Littelfuse, Inc.
Rosemont, IL, United States
15.3mm Reed Switch
MDCG-4-22-33
15.3mm Reed Switch MDCG-4-22-33
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT

A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - MDCG-4-22-33-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
MDCG-4-22-33-ND
Magnetic, Reed Switches MDCG-4-22-33-ND
Glass Body Reed Switch SPST-NO 22 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 22 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - 1078403-MDCG-4-22-33 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Magnetic, Reed Switches
1078403-MDCG-4-22-33
Switches - Magnetic, Reed Switches 1078403-MDCG-4-22-33
Win Source Part Number: 1078403-MDCG-4-22-33 Category: Switches>Magnetic, Reed Switches Series: MDCG-4 Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 1,000 Capacitance: 0.2 pF Circuit: SPST-NO Operate Time: 0.6 ms Release Time: 0.2 ms Length - Overall: 1.590" (40.39mm) Power - Rated: 10W Operate Range: 22 ~ 33AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm) Current - Carry: 1.2A (DC) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MDCG-4-22-33MDCG-4 22-33; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Littelfuse Inc. Other Names: MDCG-4 22-33,MDCG-4 22-33-ND,MDCG4 2233,-MDCG-4-22-33

Win Source Part Number: 1078403-MDCG-4-22-33
Category: Switches>Magnetic, Reed Switches
Series: MDCG-4
Type: Glass Body Reed
Termination Style: Axial
Package: Bulk
Standard Package: 1,000
Capacitance: 0.2 pF
Circuit: SPST-NO
Operate Time: 0.6 ms
Release Time: 0.2 ms
Length - Overall: 1.590" (40.39mm)
Power - Rated: 10W
Operate Range: 22 ~ 33AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 140 V
Voltage - Switching DC: 200 V
Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm)
Current - Carry: 1.2A (DC)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MDCG-4-22-33MDCG-4 22-33;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Littelfuse Inc.
Other Names: MDCG-4 22-33,MDCG-4 22-33-ND,MDCG4 2233,-MDCG-4-22-33

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MDCG-4-22-33
Switches - Magnetic, Reed Switches MDCG-4-22-33
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDCG-4-22-33
Magnetic / Reed Switches MDCG-4-22-33
Magnetic / Reed Switches MDCG-4 22-33

Magnetic / Reed Switches MDCG-4 22-33

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MDCG-4-22-33 MDCG-4-22-33-ND 1078403-MDCG-4-22-33 MDCG-4-22-33 MDCG-4-22-33
Product Name 15.3mm Reed Switch Magnetic, Reed Switches Switches - Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-01Z 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Reed Switches - 2652285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 1835-1198-6-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers