Littelfuse, Inc. 12.7mm Reed Switch MDSR-7-15-20

Description
A sub-miniature, normally open switch with a 12.70mm long x 1.80mm diameter (0.500" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT
Request a Quote Datasheet
Description
A sub-miniature, normally open switch with a 12.70mm long x 1.80mm diameter (0.500" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.7mm Reed Switch - MDSR-7-15-20 - Littelfuse, Inc.
Rosemont, IL, United States
12.7mm Reed Switch
MDSR-7-15-20
12.7mm Reed Switch MDSR-7-15-20
A sub-miniature, normally open switch with a 12.70mm long x 1.80mm diameter (0.500" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT

A sub-miniature, normally open switch with a 12.70mm long x 1.80mm diameter (0.500" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE576-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE576-ND
Magnetic, Reed Switches HE576-ND
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDSR-7-15-20
Magnetic / Reed Switches MDSR-7-15-20
Magnetic / Reed Switches SWITCH REED

Magnetic / Reed Switches SWITCH REED

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MDSR-7-15-20
Switches - Magnetic, Reed Switches MDSR-7-15-20
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MDSR-7-15-20 HE576-ND MDSR-7-15-20 MDSR-7-15-20
Product Name 12.7mm Reed Switch Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 80 - BN 80-10Z 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 0.5000 amps
View Details
Reed Switches - 2652261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Flange Mount Reed Sensor with Terminals - 59105-1-V - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
, Coto Reed Switches - RI-60SMDM - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 200 volts
View Details