Littelfuse, Inc. Magnetic, Reed Switches MDCG-4-37-43

Description
Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - F7866-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7866-ND
Magnetic, Reed Switches F7866-ND
Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDCG-4-37-43
Magnetic / Reed Switches MDCG-4-37-43
Magnetic / Reed Switches Sub-Mini NO Switch

Magnetic / Reed Switches Sub-Mini NO Switch

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MDCG-4-37-43
Switches - Magnetic, Reed Switches MDCG-4-37-43
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number F7866-ND MDCG-4-37-43 MDCG-4-37-43
Product Name Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.3500 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 650 - BN 650-RZ/V -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 200 volts
View Details
Reed Switches - 2652279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material PGM Alloy
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switches - 9092806 - RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications Sp-no
Contact Material Rhodium
View Details