A sub-miniature, normally open switch with a 12.70mm long x 1.80mm diameter (0.500" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT
Win Source Part Number: 1375862-MDSR-7-10-25
Category: Switches - Magnetic, Reed Switches
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Glass Body Reed
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MDSR-7
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
Capacitance: 0.3 pF
REACH Status: REACH Unaffected
ECCN: EAR99
Length - Overall: 1.590" (40.39mm)
Circuit: SPST-NO
Termination Style: Axial
Operate Time: 0.6 ms
Release Time: 0.2 ms
Size - Body: 0.071" Dia x 0.500" L (1.80mm x 12.70mm)
Power - Rated: 10W
Operate Range: 10 ~ 25AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 140 V
Voltage - Switching DC: 200 V
Current - Carry: 800mA (DC)
Reed Switch subminiature N/O AT 10-25
Glass Body Reed Switch SPST-NO 10 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Magnetic / Reed Switches SWITCH REED
SWITCH REED SPST-NO 350MA 140V
| Littelfuse, Inc. | Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | MDSR-7-10-25 | 1375862-MDSR-7-10-25 | 9058922 | HE666-ND | MDSR-7-10-25 | MDSR-7-10-25 |
| Product Name | 12.7mm Reed Switch | Switches - Magnetic, Reed Switches | Reed Switches | Magnetic, Reed Switches | Magnetic / Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.5000 amps | 0.3500 amps | ||
| AC Voltage Rating | 140 volts | 200 volts | 140 volts |