Littelfuse, Inc. 14.7mm Surface Mount Changeover Reed Switch MDSM-DTB-15-30

Description
A miniature, surface mount, changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDRR-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Available in bulk packaging or tape and reel. Miniature, surface mount SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT
Request a Quote Datasheet
Description
A miniature, surface mount, changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDRR-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Available in bulk packaging or tape and reel. Miniature, surface mount SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.7mm Surface Mount Changeover Reed Switch - MDSM-DTB-15-30 - Littelfuse, Inc.
Rosemont, IL, United States
14.7mm Surface Mount Changeover Reed Switch
MDSM-DTB-15-30
14.7mm Surface Mount Changeover Reed Switch MDSM-DTB-15-30
A miniature, surface mount, changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDRR-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Available in bulk packaging or tape and reel. Miniature, surface mount SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT

A miniature, surface mount, changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDRR-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Available in bulk packaging or tape and reel. Miniature, surface mount SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - F7891-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7891-ND
Magnetic, Reed Switches F7891-ND
Glass Body Reed Switch SPDT 15 ~ 30AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Surface Mount

Glass Body Reed Switch SPDT 15 ~ 30AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDSM-DTB-15-30
Magnetic / Reed Switches MDSM-DTB-15-30
Magnetic / Reed Switches MDSM-DTB 15-30

Magnetic / Reed Switches MDSM-DTB 15-30

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MDSM-DTB-15-30
Switches - Magnetic, Reed Switches MDSM-DTB-15-30
SWITCH REED SPDT 180MA 120V

SWITCH REED SPDT 180MA 120V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MDSM-DTB-15-30 F7891-ND MDSM-DTB-15-30 MDSM-DTB-15-30
Product Name 14.7mm Surface Mount Changeover Reed Switch Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.1800 amps 0.2500 amps 0.1800 amps
AC Voltage Rating 120 volts 120 volts
DC Voltage Rating 175 volts 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 650 - BN 650-RZ/V 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 200 volts
View Details
Magnetic, Reed Switches - 374-1286-2-ND - DigiKey
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers
Magnetic, Reed Switches - 420-1059-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers