Littelfuse, Inc. Magnetic, Reed Switches MDSR-7-8-10

Description
Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - F7899-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7899-ND
Magnetic, Reed Switches F7899-ND
Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MDSR-7-8-10
Switches - Magnetic, Reed Switches MDSR-7-8-10
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDSR-7-8-10
Magnetic / Reed Switches MDSR-7-8-10
Magnetic / Reed Switches NO 8-10AT

Magnetic / Reed Switches NO 8-10AT

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches
Product Number F7899-ND MDSR-7-8-10 MDSR-7-8-10
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.3500 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 325 - BN 325-R-1389 -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Pneumatic Cylinder Switch - 102245 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
AC Voltage Rating 140 volts
View Details
2 suppliers