SWITCH REED SPST-NO 1.3A 250V
| DigiKey | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 3667-AD2240105-ND |
| Product Name | Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |