Glass Body Reed Switch SPST-NO 17 ~ 38AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole
REED SWITCH, NO, 200VDC, 1.2A, 20W; Product Range:MLRR Series; Contact Configuration:SPST-N
SWITCH REED SPST-NO 700MA 140V
Magnetic / Reed Switches MLRR-3 17-38
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | F7903-ND | 18J6753 | MLRR-3-17-38 | MLRR-3-17-38 |
| Product Name | Magnetic, Reed Switches | Reed Switch, No, 200Vdc, 1.2A, 20W; Product Range Littelfuse | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Switch Type | Dry Reed Switch | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | |||
| Current Rating | 1 amps | 0.7000 amps | ||
| Power Rating | 20 watts |