Littelfuse, Inc. 10.2mm Surface Mount Reed Switch MDSM-10B-15-20

Description
A sub-miniature, surface mount, normally open switch with a 10.16mm long x 1.80mm diameter (0.400" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Available in surface mount version (MDSR-10). Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Available in bulk packaging or on tape and reel. Surface mount normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT
Request a Quote Datasheet
Description
A sub-miniature, surface mount, normally open switch with a 10.16mm long x 1.80mm diameter (0.400" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Available in surface mount version (MDSR-10). Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Available in bulk packaging or on tape and reel. Surface mount normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.2mm Surface Mount Reed Switch - MDSM-10B-15-20 - Littelfuse, Inc.
Rosemont, IL, United States
10.2mm Surface Mount Reed Switch
MDSM-10B-15-20
10.2mm Surface Mount Reed Switch MDSM-10B-15-20
A sub-miniature, surface mount, normally open switch with a 10.16mm long x 1.80mm diameter (0.400" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Available in surface mount version (MDSR-10). Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Available in bulk packaging or on tape and reel. Surface mount normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT

A sub-miniature, surface mount, normally open switch with a 10.16mm long x 1.80mm diameter (0.400" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Available in surface mount version (MDSR-10). Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Available in bulk packaging or on tape and reel. Surface mount normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - F7880-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7880-ND
Magnetic, Reed Switches F7880-ND
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount

Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDSM-10B-15-20
Magnetic / Reed Switches MDSM-10B-15-20
Magnetic / Reed Switches MDSM-10B 5430 15-20

Magnetic / Reed Switches MDSM-10B 5430 15-20

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MDSM-10B-15-20
Switches - Magnetic, Reed Switches MDSM-10B-15-20
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MDSM-10B-15-20 F7880-ND MDSM-10B-15-20 MDSM-10B-15-20
Product Name 10.2mm Surface Mount Reed Switch Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 75 - BN 75-10Y -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switches - 2652261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 1835-1161-6-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers