Littelfuse, Inc. 12.7mm Reed Switch MDSR-7-10-15

Description
A sub-miniature, normally open switch with a 12.70mm long x 1.80mm diameter (0.500" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT
Request a Quote Datasheet
Description
A sub-miniature, normally open switch with a 12.70mm long x 1.80mm diameter (0.500" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.7mm Reed Switch - MDSR-7-10-15 - Littelfuse, Inc.
Rosemont, IL, United States
12.7mm Reed Switch
MDSR-7-10-15
12.7mm Reed Switch MDSR-7-10-15
A sub-miniature, normally open switch with a 12.70mm long x 1.80mm diameter (0.500" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT

A sub-miniature, normally open switch with a 12.70mm long x 1.80mm diameter (0.500" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE579-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE579-ND
Magnetic, Reed Switches HE579-ND
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - 1375873-MDSR-7-10-15 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Magnetic, Reed Switches
1375873-MDSR-7-10-15
Switches - Magnetic, Reed Switches 1375873-MDSR-7-10-15
Win Source Part Number: 1375873-MDSR-7-10-15 Category: Switches - Magnetic, Reed Switches Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Glass Body Reed MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MDSR-7 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 Capacitance: 0.3 pF REACH Status: REACH Unaffected ECCN: EAR99 Length - Overall: 1.590" (40.39mm) Circuit: SPST-NO Termination Style: Axial Operate Time: 0.6 ms Release Time: 0.2 ms Size - Body: 0.071" Dia x 0.500" L (1.80mm x 12.70mm) Power - Rated: 10W Operate Range: 10 ~ 15AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Current - Carry: 800mA (DC)

Win Source Part Number: 1375873-MDSR-7-10-15
Category: Switches - Magnetic, Reed Switches
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Glass Body Reed
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MDSR-7
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
Capacitance: 0.3 pF
REACH Status: REACH Unaffected
ECCN: EAR99
Length - Overall: 1.590" (40.39mm)
Circuit: SPST-NO
Termination Style: Axial
Operate Time: 0.6 ms
Release Time: 0.2 ms
Size - Body: 0.071" Dia x 0.500" L (1.80mm x 12.70mm)
Power - Rated: 10W
Operate Range: 10 ~ 15AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 140 V
Voltage - Switching DC: 200 V
Current - Carry: 800mA (DC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDSR-7-10-15
Magnetic / Reed Switches MDSR-7-10-15
Magnetic / Reed Switches SWITCH REED

Magnetic / Reed Switches SWITCH REED

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MDSR-7-10-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MDSR-7-10-15
Switches - Magnetic, Reed Switches MDSR-7-10-15
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MDSR-7-10-15 HE579-ND 1375873-MDSR-7-10-15 MDSR-7-10-15 MDSR-7-10-15
Product Name 12.7mm Reed Switch Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 85 - BN 85-R-1824-2 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 60 volts
View Details
Reed Switches - 2652274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Reed Switch - 1900 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Closed (NC)
View Details
Pneumatic Cylinder Switch - 102161PGA - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details