An ultra-miniature, normally open switch with a 7.00mm long x 1.80mm diameter (0.276" x 0.071") glass envelope, capable of switching 170Vdc at 10W. Available sensitivity range of 6-20 AT. High insulation resistance of 109 ohms minimum and low contact resistance of less than 150 milliohms. Available in surface mount version (MISM-7). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-20 AT
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 180mA (AC), 250mA (DC) 120V Through Hole
SWITCH REED 7MM 15-20AT 10W
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches |
| Product Number | MITI-7-15-20 | 18-MITI-7-15-20-ND | MITI-7-15-20 |
| Product Name | 7mm Reed Switches | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Current Rating | 0.1800 amps | 0.2500 amps | 0.1800 amps |
| AC Voltage Rating | 120 volts |