Littelfuse, Inc. 15.3mm Surface Mount Reed Switch MDSM-4B-32-38

Description
A sub-miniature, surface mount, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in axial-leaded version (MDCG-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Available in bulk packaging or tape and reel. Surface mount, normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT
Request a Quote Datasheet
Description
A sub-miniature, surface mount, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in axial-leaded version (MDCG-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Available in bulk packaging or tape and reel. Surface mount, normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.3mm Surface Mount Reed Switch - MDSM-4B-32-38 - Littelfuse, Inc.
Rosemont, IL, United States
15.3mm Surface Mount Reed Switch
MDSM-4B-32-38
15.3mm Surface Mount Reed Switch MDSM-4B-32-38
A sub-miniature, surface mount, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in axial-leaded version (MDCG-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Available in bulk packaging or tape and reel. Surface mount, normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT

A sub-miniature, surface mount, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in axial-leaded version (MDCG-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Available in bulk packaging or tape and reel. Surface mount, normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - F7887-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7887-ND
Magnetic, Reed Switches F7887-ND
Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount

Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount

Buy Now Datasheet
Switches - Magnetic, Reed Switches - 1124137-MDSM-4B-32-38 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Magnetic, Reed Switches
1124137-MDSM-4B-32-38
Switches - Magnetic, Reed Switches 1124137-MDSM-4B-32-38
Win Source Part Number: 1124137-MDSM-4B-32-3 8 Category: Switches>Magnetic, Reed Switches Series: MDSM-4 Type: Glass Body Reed Termination Style: Gull Wing Package: Bulk Height Above Board: 0.112" (2.85mm) Standard Package: 100 Mounting: SMD (SMT) Capacitance: 0.2 pF Circuit: SPST-NO Operate Time: 0.6 ms Release Time: 0.2 ms Length - Overall: 0.760" (19.30mm) Power - Rated: 10W Operate Range: 32 ~ 38AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm) Current - Carry: 1.2A (DC) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MDSM-4B32-38; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Littelfuse Inc. Other Names: -MDSM-4B-32-38,F7887 ,MDSM-4B-32-38-ND

Win Source Part Number: 1124137-MDSM-4B-32-38
Category: Switches>Magnetic, Reed Switches
Series: MDSM-4
Type: Glass Body Reed
Termination Style: Gull Wing
Package: Bulk
Height Above Board: 0.112" (2.85mm)
Standard Package: 100
Mounting: SMD (SMT)
Capacitance: 0.2 pF
Circuit: SPST-NO
Operate Time: 0.6 ms
Release Time: 0.2 ms
Length - Overall: 0.760" (19.30mm)
Power - Rated: 10W
Operate Range: 32 ~ 38AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 140 V
Voltage - Switching DC: 200 V
Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm)
Current - Carry: 1.2A (DC)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MDSM-4B32-38;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Littelfuse Inc.
Other Names: -MDSM-4B-32-38,F7887,MDSM-4B-32-38-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDSM-4B-32-38
Magnetic / Reed Switches MDSM-4B-32-38
Magnetic / Reed Switches MDSM-4B 5276 32-38

Magnetic / Reed Switches MDSM-4B 5276 32-38

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MDSM-4B-32-38
Switches - Magnetic, Reed Switches MDSM-4B-32-38
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MDSM-4B-32-38 F7887-ND 1124137-MDSM-4B-32-38 MDSM-4B-32-38 MDSM-4B-32-38
Product Name 15.3mm Surface Mount Reed Switch Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 325 - BN 325-RG-1279/2704 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switches - 2652251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Gunther / Comus - GC 1513 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 3 amps
AC Voltage Rating 1500 volts
View Details