Littelfuse, Inc. 14.7mm Changeover Reed Switch MDRR-DT-15-30-U

Description
A miniature changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Miniature SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT
Request a Quote Datasheet
Description
A miniature changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Miniature SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.7mm Changeover Reed Switch - MDRR-DT-15-30-U - Littelfuse, Inc.
Rosemont, IL, United States
14.7mm Changeover Reed Switch
MDRR-DT-15-30-U
14.7mm Changeover Reed Switch MDRR-DT-15-30-U
A miniature changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Miniature SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT

A miniature changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Miniature SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - F7868-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7868-ND
Magnetic, Reed Switches F7868-ND
Glass Body Reed Switch SPDT 15 ~ 30AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole

Glass Body Reed Switch SPDT 15 ~ 30AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic/Reed Switches
MDRR-DT-15-30-U
Magnetic/Reed Switches MDRR-DT-15-30-U
Magnetic/Reed Switches MDRR-DT 1156 15-30 U

Magnetic/Reed Switches MDRR-DT 1156 15-30 U

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MDRR-DT-15-30-U
Switches - Magnetic, Reed Switches MDRR-DT-15-30-U
SWITCH REED SPDT 180MA 120V

SWITCH REED SPDT 180MA 120V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MDRR-DT-15-30-U F7868-ND MDRR-DT-15-30-U MDRR-DT-15-30-U
Product Name 14.7mm Changeover Reed Switch Magnetic, Reed Switches Magnetic/Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.1800 amps 0.2500 amps 0.1800 amps
AC Voltage Rating 120 volts 120 volts
DC Voltage Rating 175 volts 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 650 - BN 650-10Z/V 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switches - 2652272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Reed Switch - 1960 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switch - 124410 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details