Littelfuse, Inc. Magnetic, Reed Switches MLRR-4-12-18

Description
Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - F7908-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7908-ND
Magnetic, Reed Switches F7908-ND
Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MLRR-4-12-18
Switches - Magnetic, Reed Switches MLRR-4-12-18
SWITCH REED SPST-NO 700MA 140V

SWITCH REED SPST-NO 700MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MLRR-4-12-18
Magnetic / Reed Switches MLRR-4-12-18
Magnetic / Reed Switches NO 12-18AT

Magnetic / Reed Switches NO 12-18AT

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches
Product Number F7908-ND MLRR-4-12-18 MLRR-4-12-18
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 1 amps 0.7000 amps
Power Rating 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 650 - BN 650-RZ/V -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 200 volts
View Details
Reed Switches - 2652274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic, Reed Switches - F7853-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers
Coto Reed Switches - RI-70 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 170 volts
View Details