The MITI-7L ultra-miniature reed switch is a normally open switch with a 7 mm x 1.8 mm (0.276” x 0.071”) glass envelope, which can switch up to 10 W. It has a sensitivity range of 6-25 AT. It has a high insulation resistance of 1011 ohms minimum and low contact resistance of less than 150 milliohms. The MITI-7 is also available in a surface mount version, that is, MISM-7L. Prolong operating life cycles Ultra-miniature, normally open switch Wide sensitivity range: 6-25 AT Hermetically sealed cULus recognition RoHS compliant
SWITCH REED SPST-NO 180MA 120V
SWITCH REED SPST-NO 180MA 120V
SWITCH REED SPST-NO 180MA 120V
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Reed Switches | Reed Switches |
| Product Number | MISM-7LB-20-25 | 18-MISM-7LB-20-25TR-ND |
| Product Name | Long life > High Reliability > 7.0mm Reed Switch | Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Current Rating | 0.1800 amps | 0.2500 amps |
| AC Voltage Rating | 120 volts |