Littelfuse, Inc. Long life > High Reliability > 7.0mm Reed Switch MITI-7L-10-15

Description
The MITI-7L ultra-miniature reed switch is a normally open switch with a 7 mm x 1.8 mm (0.276” x 0.071”) glass envelope, which can switch up to 10 W. It has a sensitivity range of 6-25 AT. It has a high insulation resistance of 1011 ohms minimum and low contact resistance of less than 150 milliohms. The MITI-7 is also available in a surface mount version, that is, MISM-7L. Prolong operating life cycles Ultra-miniature, normally open switch Wide sensitivity range: 6-25 AT Hermetically sealed cULus recognition RoHS compliant
Request a Quote Datasheet
Description
The MITI-7L ultra-miniature reed switch is a normally open switch with a 7 mm x 1.8 mm (0.276” x 0.071”) glass envelope, which can switch up to 10 W. It has a sensitivity range of 6-25 AT. It has a high insulation resistance of 1011 ohms minimum and low contact resistance of less than 150 milliohms. The MITI-7 is also available in a surface mount version, that is, MISM-7L. Prolong operating life cycles Ultra-miniature, normally open switch Wide sensitivity range: 6-25 AT Hermetically sealed cULus recognition RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long life > High Reliability > 7.0mm Reed Switch - MITI-7L-10-15 - Littelfuse, Inc.
Rosemont, IL, United States
Long life > High Reliability > 7.0mm Reed Switch
MITI-7L-10-15
Long life > High Reliability > 7.0mm Reed Switch MITI-7L-10-15
The MITI-7L ultra-miniature reed switch is a normally open switch with a 7 mm x 1.8 mm (0.276” x 0.071”) glass envelope, which can switch up to 10 W. It has a sensitivity range of 6-25 AT. It has a high insulation resistance of 1011 ohms minimum and low contact resistance of less than 150 milliohms. The MITI-7 is also available in a surface mount version, that is, MISM-7L. Prolong operating life cycles Ultra-miniature, normally open switch Wide sensitivity range: 6-25 AT Hermetically sealed cULus recognition RoHS compliant

The MITI-7L ultra-miniature reed switch is a normally open switch with a 7 mm x 1.8 mm (0.276” x 0.071”) glass envelope, which can switch up to 10 W. It has a sensitivity range of 6-25 AT. It has a high insulation resistance of 1011 ohms minimum and low contact resistance of less than 150 milliohms. The MITI-7 is also available in a surface mount version, that is, MISM-7L. Prolong operating life cycles Ultra-miniature, normally open switch Wide sensitivity range: 6-25 AT Hermetically sealed cULus recognition RoHS compliant

Supplier's Site Datasheet
Magnetic, Reed Switches - 18-MITI-7L-10-15-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
18-MITI-7L-10-15-ND
Magnetic, Reed Switches 18-MITI-7L-10-15-ND
SWITCH REED SPST-NO 180MA 120V

SWITCH REED SPST-NO 180MA 120V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Switches Reed Switches
Product Number MITI-7L-10-15 18-MITI-7L-10-15-ND
Product Name Long life > High Reliability > 7.0mm Reed Switch Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.1800 amps 0.2500 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 32 - BN 32-R-1279 0,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switches - 2652250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Threaded Barrel Reed Sensor (Standard) - 59065-4-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
Gunther / Comus - GC 2322 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 150 volts
View Details