A sub-miniature, surface mount, close-differential, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Available in axial-leaded version (MACD-14). Ideally suited for position, proximity, float position sensing for liquid level, industrial controls, office equipment, home appliance, and telecom applications. Low close/open hysteresis (close differential) Surface mount normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-30 AT
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
SWITCH REED SPST-NO 350MA 140V
Magnetic / Reed Switches 10-15AT 200Vdc @ 10W
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | MASM-14R-10-15 | F6693TR-ND | MASM-14R-10-15 | MASM-14R-10-15 |
| Product Name | 14mm Surface Mount Close-Differential Reed Switch | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.3500 amps | |
| AC Voltage Rating | 140 volts |