Win Source Part Number: 1355797-MDSR-4-22-38
Category: Switches - Magnetic, Reed Switches
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Glass Body Reed
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MDSR-4
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
Capacitance: 0.2 pF
REACH Status: REACH Unaffected
ECCN: EAR99
Length - Overall: 1.590" (40.39mm)
Circuit: SPST-NO
Termination Style: Axial
Operate Time: 0.6 ms
Release Time: 0.2 ms
Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm)
Power - Rated: 10W
Operate Range: 22 ~ 38AT
Current - Switching: 500mA (DC)
Voltage - Switching DC: 200 V
Current - Carry: 1.2A (DC)
Glass Body Reed Switch SPST-NO 22 ~ 38AT Operate Range 10W 500mA (DC) Through Hole
SWITCH REED SPST-NO 500MA 200V
Magnetic / Reed Switches SWITCH REED
| Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 1355797-MDSR-4-22-38 | 9058910 | HE665-ND | MDSR-4-22-38 | MDSR-4-22-38 |
| Product Name | Switches - Magnetic, Reed Switches | Reed Switches | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Other Pole and Throw Specifications | Sp-no | SPST-NO | |||
| Contact Material | Nickel Iron Alloy | ||||
| Current Rating | 0.5000 amps | 0.5000 amps | 0.5000 amps |