Industrial Fiber Optics, Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - IF-E96E IF-E96E

Description
Manufacturer: Industrial Fiberoptics Win Source Part Number: 804688-IF-E96E Connector Type: Connector-less Capacitance: 35pF Voltage - Forward (Vf) (Typ): 2V Wavelength: 645nm Spectral Bandwidth: 20nm Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Industrial Fiberoptics Win Source Part Number: 804688-IF-E96E Connector Type: Connector-less Capacitance: 35pF Voltage - Forward (Vf) (Typ): 2V Wavelength: 645nm Spectral Bandwidth: 20nm Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - IF-E96E - 804688-IF-E96E - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - IF-E96E
804688-IF-E96E
Fiber Optics - Fiber Optics - Transmitters - Discrete - IF-E96E 804688-IF-E96E
Manufacturer: Industrial Fiberoptics Win Source Part Number: 804688-IF-E96E Connector Type: Connector-less Capacitance: 35pF Voltage - Forward (Vf) (Typ): 2V Wavelength: 645nm Spectral Bandwidth: 20nm Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Industrial Fiberoptics
Win Source Part Number: 804688-IF-E96E
Connector Type: Connector-less
Capacitance: 35pF
Voltage - Forward (Vf) (Typ): 2V
Wavelength: 645nm
Spectral Bandwidth: 20nm
Voltage - DC Reverse (Vr) (Maximum): 5V
Current - DC Forward (If) (Maximum): 30mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Fiber Optic Transmitters - Discrete - FB162-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
FB162-ND
Fiber Optic Transmitters - Discrete FB162-ND
Fiber Optic Transmitter 645nm 2V 30mA Connector-less

Fiber Optic Transmitter 645nm 2V 30mA Connector-less

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 804688-IF-E96E FB162-ND
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - IF-E96E Fiber Optic Transmitters - Discrete
Wavelength 645 nm (6450 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Fiber Optic Transmitter for 150 Mbit/s MOST (ODIN Clear Mold Package) - AFBR-1150L - Broadcom Inc.
Specs
Data Rate 0.1500 Gbps
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details