Industrial Fiber Optics, Inc. Fiber Optic Transmitters - Discrete IF-E99B

Description
Fiber Optic Transmitter 650nm 1.9V 50mA Connector-less
Request a Quote Datasheet
Description
Fiber Optic Transmitter 650nm 1.9V 50mA Connector-less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - FB161-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
FB161-ND
Fiber Optic Transmitters - Discrete FB161-ND
Fiber Optic Transmitter 650nm 1.9V 50mA Connector-less

Fiber Optic Transmitter 650nm 1.9V 50mA Connector-less

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number FB161-ND
Product Name Fiber Optic Transmitters - Discrete
Wavelength 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX31DMAC1SC-14-ND - DigiKey
Specs
Wavelength 1310 nm (13100 Å)
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details