Everlight International Corp. Fiber Optic Transmitters - Discrete PLT132

Description
Fiber Optic Transmitter 660nm Connector-less
Request a Quote Datasheet
Description
Fiber Optic Transmitter 660nm Connector-less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - PLT132-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
PLT132-ND
Fiber Optic Transmitters - Discrete PLT132-ND
Fiber Optic Transmitter 660nm Connector-less

Fiber Optic Transmitter 660nm Connector-less

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - PLT132 - 889987-PLT132 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - PLT132
889987-PLT132
Fiber Optics - Fiber Optics - Transmitters - Discrete - PLT132 889987-PLT132
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 889987-PLT132 Series: PLT Features: Fiber Optic Transmitter 660nm - Connector-less Package: Bulk Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8543.70.9960

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 889987-PLT132
Series: PLT
Features: Fiber Optic Transmitter 660nm - Connector-less
Package: Bulk
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number PLT132-ND 889987-PLT132
Product Name Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - PLT132
Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details