Cliff Electronic Components Ltd. Fiber Optic Transmitters - Drive Circuitry Integrated FCR6842032T

Description
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Drive Circuitry Integrated - 4654-FCR6842032T-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
4654-FCR6842032T-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 4654-FCR6842032T-ND
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V

Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 4654-FCR6842032T-ND
Product Name Fiber Optic Transmitters - Drive Circuitry Integrated
Data Rate 0.0160 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
2T92 – FOT, ANALOG DATA LINK, ST, 1300NM, SM, HI POWERED, 4-20MA -  - Ultra Energy
Specs
Cable Type Single mode
Connector Type ST
Wavelength 1300 nm (13000 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details