Broadcom Inc. Fiber Optic Transmitters - Drive Circuitry Integrated AFBR-5FT85Z

Description
DC-50MBD, 850NM DUAL TRANSMITTER
Request a Quote Datasheet
Description
DC-50MBD, 850NM DUAL TRANSMITTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Drive Circuitry Integrated - 516-AFBR-5FT85Z-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
516-AFBR-5FT85Z-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 516-AFBR-5FT85Z-ND
DC-50MBD, 850NM DUAL TRANSMITTER

DC-50MBD, 850NM DUAL TRANSMITTER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 516-AFBR-5FT85Z-ND
Product Name Fiber Optic Transmitters - Drive Circuitry Integrated
Data Rate 0.0500 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
20 GHz RF/Fiber Optic Transmitter - MP-6000TX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details