Industrial Fiber Optics, Inc. Fiber Optic Transmitters - Discrete IF-E99

Description
Fiber Optic Transmitter 650nm 2.3V 40mA Connector-less
Request a Quote Datasheet
Description
Fiber Optic Transmitter 650nm 2.3V 40mA Connector-less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - FB136-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
FB136-ND
Fiber Optic Transmitters - Discrete FB136-ND
Fiber Optic Transmitter 650nm 2.3V 40mA Connector-less

Fiber Optic Transmitter 650nm 2.3V 40mA Connector-less

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number FB136-ND
Product Name Fiber Optic Transmitters - Discrete
Wavelength 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
3 GHz RF Analog Fiber Optic Transmitter - MP-2320TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details