Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC TRANSMITTERS
INDUSTRIAL FIBER OPTICS, INC.
IF-E92B -- FIBER OPTIC TRANSMITTERS - DISCRETE
Industrial Fiber Optics, Inc.
Fiber Optic Transmitters - Discrete
IF-E92B
Description
Fiber Optic Transmitter 470nm 4V 35mA Connector-less
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Fiber Optic Transmitter 470nm 4V 35mA Connector-less
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
FB126-ND
Fiber Optic Transmitters - Discrete
FB126-ND
Fiber Optic Transmitter 470nm 4V 35mA Connector-less
Fiber Optic Transmitter 470nm 4V 35mA Connector-less
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Transmitters
Product Number
FB126-ND
Product Name
Fiber Optic Transmitters - Discrete
Wavelength
470 nm (4700 Å)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fibre Optic Transmitters
458687
Specs
Data Rate
0.0160 Gbps
Wavelength
670 nm (6700 Å)
Rise Time
30 ns
View Details
Versitron, Inc.
Dual Channel Fiber Optic Isolators
F2900 Series
Specs
Light Source
Light Emitting Diode
Cable Type
Single Mode / Multimode
Connector Type
ST
View Details
Broadcom Inc.
1.3 µm DFB Chip in TO Can for Uncooled Applications (CWDM)
TO293Bxxx
Specs
Packaging Type
TO-56
Light Source
Laser Diode
Cable Type
Single mode
View Details
MACOM
Laser Photonic Integrated Circuits (L-PIC™)
Specs
Cable Type
Single mode
Data Rate
28 to 56 Gbps
Maximum Optical Output Power
-6.5 to 4 dBm
View Details