TT Electronics Fiber Optic Transmitters - Discrete OPF693-2

Description
Fiber Optic Transmitter 850nm 1.8V 100mA ST
Request a Quote Datasheet
Description
Fiber Optic Transmitter 850nm 1.8V 100mA ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - OPF693-2-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
OPF693-2-ND
Fiber Optic Transmitters - Discrete OPF693-2-ND
Fiber Optic Transmitter 850nm 1.8V 100mA ST

Fiber Optic Transmitter 850nm 1.8V 100mA ST

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number OPF693-2-ND
Product Name Fiber Optic Transmitters - Discrete
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details