Industrial Fiber Optics, Inc. Fiber Optic Transmitters - Discrete IF-E92A

Description
Fiber Optic Transmitter 430nm 4.5V 35mA Connector-less
Request a Quote Datasheet
Description
Fiber Optic Transmitter 430nm 4.5V 35mA Connector-less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - FB125-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
FB125-ND
Fiber Optic Transmitters - Discrete FB125-ND
Fiber Optic Transmitter 430nm 4.5V 35mA Connector-less

Fiber Optic Transmitter 430nm 4.5V 35mA Connector-less

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number FB125-ND
Product Name Fiber Optic Transmitters - Discrete
Wavelength 430 nm (4300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details