Sharp Microelectronics of the Americas Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated GP1FA313TZ

Description
Win Source Part Number: 1060958-GP1FA313TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 50 Data Rate: 15.5Mbps Current - Supply: 12 mA Wavelength: 660nm Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.1050 Mfr: Sharp Microelectronics Other Names: 425-1890-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1060958-GP1FA313TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 50 Data Rate: 15.5Mbps Current - Supply: 12 mA Wavelength: 660nm Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.1050 Mfr: Sharp Microelectronics Other Names: 425-1890-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated - 1060958-GP1FA313TZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated
1060958-GP1FA313TZ
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated 1060958-GP1FA313TZ
Win Source Part Number: 1060958-GP1FA313TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 50 Data Rate: 15.5Mbps Current - Supply: 12 mA Wavelength: 660nm Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.1050 Mfr: Sharp Microelectronics Other Names: 425-1890-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1060958-GP1FA313TZ
Category: Optoelectronics>Fiber Optics - Transmitters - Drive Circuitry Integrated
Package: Bulk
Applications: Digital Audio
Standard Package: 50
Data Rate: 15.5Mbps
Current - Supply: 12 mA
Wavelength: 660nm
Voltage - Supply: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.1050
Mfr: Sharp Microelectronics
Other Names: 425-1890-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Fiber Optic Transmitters - Drive Circuitry Integrated - 425-1890-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
425-1890-5-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 425-1890-5-ND
Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12mA

Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 1060958-GP1FA313TZ 425-1890-5-ND
Product Name Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated Fiber Optic Transmitters - Drive Circuitry Integrated
Data Rate 0.0155 Gbps 0.0155 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
L-Band RF Analog Fiber Optic Transmitter - MP-2330TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 3110 to 1550 nm (31100 to 15500 Å)
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details