Broadcom Inc. Fiber Optic Transmitters - Discrete HFBR-1415PTZ

Description
XMITTER FIBER OPTIC 820NM
Request a Quote Datasheet
Description
XMITTER FIBER OPTIC 820NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 516-HFBR-1415PTZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-HFBR-1415PTZ-ND
Fiber Optic Transmitters - Discrete 516-HFBR-1415PTZ-ND
XMITTER FIBER OPTIC 820NM

XMITTER FIBER OPTIC 820NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 516-HFBR-1415PTZ-ND
Product Name Fiber Optic Transmitters - Discrete
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
MicroPOD 12x10G Transmitter Module (300m) - AFBR-77D13SZ - Broadcom Inc.
Specs
Light Source Laser Diode
Cable Type Multimode
Data Rate 10 Gbps
View Details
2D10 – 850nm Multi-mode – Diagnostic Output -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Data Rate 7.68E-5 to 0.0960 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details