TT Electronics Fiber Optic Transmitters - Discrete OPF372A

Description
Fiber Optic Transmitter 850nm 2V 100mA ST
Request a Quote Datasheet
Description
Fiber Optic Transmitter 850nm 2V 100mA ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 365-1404-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
365-1404-ND
Fiber Optic Transmitters - Discrete 365-1404-ND
Fiber Optic Transmitter 850nm 2V 100mA ST

Fiber Optic Transmitter 850nm 2V 100mA ST

Buy Now Datasheet
LED PLASTIC TO-18 / ST - 70048597 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED PLASTIC TO-18 / ST
70048597
LED PLASTIC TO-18 / ST 70048597
LED PLASTIC TO-18 / ST

LED PLASTIC TO-18 / ST

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 365-1404-ND 70048597
Product Name Fiber Optic Transmitters - Discrete LED PLASTIC TO-18 / ST
Connector Type ST ST
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details