TT Electronics Fiber Optic Transmitters - Discrete OPF1414T

Description
Fiber Optic Transmitter 840nm 2.09V 100mA ST
Request a Quote Datasheet
Description
Fiber Optic Transmitter 840nm 2.09V 100mA ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 365-1024-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
365-1024-ND
Fiber Optic Transmitters - Discrete 365-1024-ND
Fiber Optic Transmitter 840nm 2.09V 100mA ST

Fiber Optic Transmitter 840nm 2.09V 100mA ST

Buy Now Datasheet
HIGH SPEED FO TRANS/THREADED ST - 70048596 - Allied Electronics, Inc.
Fort Worth, TX, USA
HIGH SPEED FO TRANS/THREADED ST
70048596
HIGH SPEED FO TRANS/THREADED ST 70048596
HIGH SPEED FO TRANS/THREADED ST

HIGH SPEED FO TRANS/THREADED ST

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 365-1024-ND 70048596
Product Name Fiber Optic Transmitters - Discrete HIGH SPEED FO TRANS/THREADED ST
Connector Type ST ST
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
MicroPOD 12x14G Transmitter Module - AFBR-77D4SZ - Broadcom Inc.
Specs
Cable Type Multimode
Data Rate 10.31 to 14.06 Gbps
Wavelength 850 nm (8500 Å)
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details