Cliff Electronic Components Ltd. Fiber Optic Transmitters - Drive Circuitry Integrated FCR684205T

Description
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V 10mA
Request a Quote Datasheet
Description
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Drive Circuitry Integrated - 4654-FCR684205T-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
4654-FCR684205T-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 4654-FCR684205T-ND
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V 10mA

Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V 10mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 4654-FCR684205T-ND
Product Name Fiber Optic Transmitters - Drive Circuitry Integrated
Data Rate 0.0160 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details