Everlight International Corp. Fiber Optic Transmitters - Drive Circuitry Integrated PLT133/T10W

Description
Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Drive Circuitry Integrated - 1080-1430-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
1080-1430-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 1080-1430-ND
Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V

Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - PLT133/T10W - 889988-PLT133/T10W - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - PLT133/T10W
889988-PLT133/T10W
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - PLT133/T10W 889988-PLT133/T10W
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 889988-PLT133/T10W Features: Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V Package: Bulk Part Status: Obsolete Family Name: PLT133/T10 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960 Other Part Number: 5121170076, PLT133/T10W-ND, 1080-1430

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 889988-PLT133/T10W
Features: Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Package: Bulk
Part Status: Obsolete
Family Name: PLT133/T10
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960
Other Part Number: 5121170076, PLT133/T10W-ND, 1080-1430

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 1080-1430-ND 889988-PLT133/T10W
Product Name Fiber Optic Transmitters - Drive Circuitry Integrated Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - PLT133/T10W
Data Rate 0.0160 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details