Broadcom Inc. Fiber Optic Transmitters - Discrete HFBR-1402Z

Description
Fiber Optic Transmitter 820nm 1.7V 100mA SMA
Request a Quote Datasheet
Description
Fiber Optic Transmitter 820nm 1.7V 100mA SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 516-2033-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2033-ND
Fiber Optic Transmitters - Discrete 516-2033-ND
Fiber Optic Transmitter 820nm 1.7V 100mA SMA

Fiber Optic Transmitter 820nm 1.7V 100mA SMA

Buy Now Datasheet
Fibre Optic Transmitters - 236587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
236587
Fibre Optic Transmitters 236587
Broadcom HFBR-1402Z

Broadcom HFBR-1402Z

Supplier's Site
Fibre Optic Transmitters - 1894805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894805
Fibre Optic Transmitters 1894805
Broadcom HFBR-1402Z

Broadcom HFBR-1402Z

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1402Z - 920190-HFBR-1402Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1402Z
920190-HFBR-1402Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1402Z 920190-HFBR-1402Z
Manufacturer: Broadcom Limited Win Source Part Number: 920190-HFBR-1402Z Features: Fiber Optic Transmitter 820nm 1.7V 100 mA SMA Package: Bulk Family Name: HFBR-1402 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 516-2033, HFBR1402Z

Manufacturer: Broadcom Limited
Win Source Part Number: 920190-HFBR-1402Z
Features: Fiber Optic Transmitter 820nm 1.7V 100 mA SMA
Package: Bulk
Family Name: HFBR-1402
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: 516-2033, HFBR1402Z

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 516-2033-ND 236587 1894805 920190-HFBR-1402Z
Product Name Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1402Z
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX31DMAC1SC-12-ND - DigiKey
Specs
Wavelength 1310 nm (13100 Å)
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details