Broadcom Inc. Fiber Optic Transmitters - Discrete AFBR-POC205A8

Description
PC, 6V, FC CON., 1480-1550NM
Request a Quote Datasheet
Description
PC, 6V, FC CON., 1480-1550NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 516-AFBR-POC205A8-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-AFBR-POC205A8-ND
Fiber Optic Transmitters - Discrete 516-AFBR-POC205A8-ND
PC, 6V, FC CON., 1480-1550NM

PC, 6V, FC CON., 1480-1550NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 516-AFBR-POC205A8-ND
Product Name Fiber Optic Transmitters - Discrete
Connector Type FC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details