TT Electronics Fiber Optic Transmitters - Discrete OPF1414

Description
Fiber Optic Transmitter 840nm 2.09V 100mA ST
Request a Quote Datasheet
Description
Fiber Optic Transmitter 840nm 2.09V 100mA ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 365-1940-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
365-1940-ND
Fiber Optic Transmitters - Discrete 365-1940-ND
Fiber Optic Transmitter 840nm 2.09V 100mA ST

Fiber Optic Transmitter 840nm 2.09V 100mA ST

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - OPF1414 - 1234005-OPF1414 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - OPF1414
1234005-OPF1414
Fiber Optics - Fiber Optics - Transmitters - Discrete - OPF1414 1234005-OPF1414
Manufacturer: OPTEK Technologies Win Source Part Number: 1234005-OPF1414 Manufacturer Homepage: www.optekinc.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: OPTEK Technologies
Win Source Part Number: 1234005-OPF1414
Manufacturer Homepage: www.optekinc.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 365-1940-ND 1234005-OPF1414
Product Name Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - OPF1414
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details