Sharp Microelectronics of the Americas Fiber Optic Transmitters - Drive Circuitry Integrated GP1FAV51TK0F

Description
Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13mA
Request a Quote Datasheet
Description
Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Drive Circuitry Integrated - 425-2505-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
425-2505-5-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 425-2505-5-ND
Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13mA

Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 425-2505-5-ND
Product Name Fiber Optic Transmitters - Drive Circuitry Integrated
Data Rate 0.0132 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
20 GHz RF/Fiber Optic Transmitter - MP-6000TX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details